4 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Res Wirewound 4 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Ammo Pack
RES 4 OHM 13W 5% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW0104R000JK69-ND | CW0104R000JK69 | CW0104R000JK69 |
| Product Name | Through Hole Resistors | Res Wirewound 4 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Ammo Pack | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole |
| Resistance Range | 4 ohms | 4 ohms |