Vishay Precision Group RES 4 OHM 13W 5% WW AXIAL CW0104R000JE73

Description
RES 4ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 4ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4 OHM 13W 5% WW AXIAL - CW0104R000JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4 OHM 13W 5% WW AXIAL
CW0104R000JE73
RES 4 OHM 13W 5% WW AXIAL CW0104R000JE73
RES 4ohm 13W 5% WW AXIAL

RES 4ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0104R000JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0104R000JE73-ND
Through Hole Resistors CW0104R000JE73-ND
4 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0104R000JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0104R000JE73
Wirewound Resistors 3110-CW0104R000JE73
CW-10 4 5% E73 e3

CW-10 4 5% E73 e3

Supplier's Site Datasheet
Wirewound Resistor, 4 Ohm, 10W, 5%; Resistance Vishay - 65K3659 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4 Ohm, 10W, 5%; Resistance Vishay
65K3659
Wirewound Resistor, 4 Ohm, 10W, 5%; Resistance Vishay 65K3659
WIREWOUND RESISTOR, 4 OHM, 10W, 5%; Resistance:4ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:9.52mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 4 OHM, 10W, 5%; Resistance:4ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:9.52mmRoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 4 Ohm, 10W, 5%, Full Reel; Resistance Vishay - 29X2380 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4 Ohm, 10W, 5%, Full Reel; Resistance Vishay
29X2380
Wirewound Resistor, 4 Ohm, 10W, 5%, Full Reel; Resistance Vishay 29X2380
WIREWOUND RESISTOR, 4 OHM, 10W, 5%, FULL REEL; Resistance:4ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

WIREWOUND RESISTOR, 4 OHM, 10W, 5%, FULL REEL; Resistance:4ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number CW0104R000JE73 CW0104R000JE73-ND 3110-CW0104R000JE73 65K3659 29X2380
Product Name RES 4 OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistors Wirewound Resistor, 4 Ohm, 10W, 5%; Resistance Vishay Wirewound Resistor, 4 Ohm, 10W, 5%, Full Reel; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 4 ohms 4 ohms 4 ohms 4 ohms 4 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 10 watts 10 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details