Vishay Intertechnology, Inc. Through Hole Resistors CW0104R000JB14

Description
4 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0104R000JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0104R000JB14-ND
Through Hole Resistors CW0104R000JB14-ND
4 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 4 OHM 13W 5% WW AXIAL - CW0104R000JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4 OHM 13W 5% WW AXIAL
CW0104R000JB14
RES 4 OHM 13W 5% WW AXIAL CW0104R000JB14
RES 4ohm 13W 5% WW AXIAL

RES 4ohm 13W 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CW0104R000JB14-ND CW0104R000JB14
Product Name Through Hole Resistors RES 4 OHM 13W 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4 ohms 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details