Vishay Intertechnology, Inc. Through Hole Resistors CW0104K700KE123

Description
4.7 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.7 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0104K700KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0104K700KE123-ND
Through Hole Resistors CW0104K700KE123-ND
4.7 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4.7 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 4.7K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0104K700KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0104K700KE123
Res Wirewound 4.7K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0104K700KE123
Res Wirewound 4.7K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.7K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 4.7K 10% E12 E3 Vishay - 70P4873 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 4.7K 10% E12 E3 Vishay
70P4873
Cw-10-3 4.7K 10% E12 E3 Vishay 70P4873
CW-10-3 4.7K 10% e12 E3

CW-10-3 4.7K 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0104K700KE123-ND CW0104K700KE123 70P4873
Product Name Through Hole Resistors Res Wirewound 4.7K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10-3 4.7K 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details