Vishay Intertechnology, Inc. Through Hole Resistors CW0104K700JS73

Description
4.7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CWE-4.7KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-4.7KTR-ND
Through Hole Resistors CWE-4.7KTR-ND
4.7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4.7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0104K700JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0104K700JS73
Wirewound Resistors 3110-CW0104K700JS73
CW-10 4.7K 5% S73

CW-10 4.7K 5% S73

Supplier's Site Datasheet
RES 4.7K OHM 5% 13W SILICONE WW - CW0104K700JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 5% 13W SILICONE WW
CW0104K700JS73
RES 4.7K OHM 5% 13W SILICONE WW CW0104K700JS73
RES 4.7Kohm 5% 13W SILICONE WW

RES 4.7Kohm 5% 13W SILICONE WW

Supplier's Site
Power Resistor; Resistance Vishay - 06H0078 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor; Resistance Vishay
06H0078
Power Resistor; Resistance Vishay 06H0078
Power Resistor; Resistance:4.7kohm; Product Range:CW Series; Power Rating:13W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Power Resistor; Resistance:4.7kohm; Product Range:CW Series; Power Rating:13W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CWE-4.7KTR-ND 3110-CW0104K700JS73 CW0104K700JS73 06H0078
Product Name Through Hole Resistors Wirewound Resistors RES 4.7K OHM 5% 13W SILICONE WW Power Resistor; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers