Vishay Intertechnology, Inc. Through Hole Resistors CW0104K700JS67

Description
4.7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0104K700JS67-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0104K700JS67-ND
Through Hole Resistors CW0104K700JS67-ND
4.7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4.7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.7K OHM 13W 5% WW AXIAL - CW0104K700JS67 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 13W 5% WW AXIAL
CW0104K700JS67
RES 4.7K OHM 13W 5% WW AXIAL CW0104K700JS67
RES 4.7Kohm 13W 5% WW AXIAL

RES 4.7Kohm 13W 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CW0104K700JS67-ND CW0104K700JS67
Product Name Through Hole Resistors RES 4.7K OHM 13W 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details