Vishay Intertechnology, Inc. RES 4.7K OHM 13W 5% WW AXIAL CW0104K700JR69

Description
RES 4.7Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 13W 5% WW AXIAL - CW0104K700JR69 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 13W 5% WW AXIAL
CW0104K700JR69
RES 4.7K OHM 13W 5% WW AXIAL CW0104K700JR69
RES 4.7Kohm 13W 5% WW AXIAL

RES 4.7Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0104K700JR69-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0104K700JR69-ND
Through Hole Resistors CW0104K700JR69-ND
4.7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4.7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0104K700JR69 CW0104K700JR69-ND
Product Name RES 4.7K OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details