Vishay Precision Group CW0104K700JE73 CW0104K700JE73

Description
CW0104K700JE73
Request a Quote Datasheet
Description
CW0104K700JE73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW0104K700JE73 - CW0104K700JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW0104K700JE73
CW0104K700JE73
CW0104K700JE73 CW0104K700JE73
CW0104K700JE73

CW0104K700JE73

Supplier's Site
Through Hole Resistors - CW0104K700JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0104K700JE73-ND
Through Hole Resistors CW0104K700JE73-ND
4.7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4.7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0104K700JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0104K700JE73
Wirewound Resistors 3110-CW0104K700JE73
CW-10 4.7K 5% E73 e3

CW-10 4.7K 5% E73 e3

Supplier's Site Datasheet
Wirewound Resistor, 4.7Kohm, 10W, 5%; Resistance Vishay - 65K3658 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4.7Kohm, 10W, 5%; Resistance Vishay
65K3658
Wirewound Resistor, 4.7Kohm, 10W, 5%; Resistance Vishay 65K3658
WIREWOUND RESISTOR, 4.7KOHM, 10W, 5%; Resistance:4.7kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 4.7KOHM, 10W, 5%; Resistance:4.7kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW0104K700JE73 CW0104K700JE73-ND 3110-CW0104K700JE73 65K3658
Product Name CW0104K700JE73 Through Hole Resistors Wirewound Resistors Wirewound Resistor, 4.7Kohm, 10W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details