Vishay Intertechnology, Inc. Res Wirewound 4.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0104K700JE123

Description
Res Wirewound 4.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 4.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0104K700JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0104K700JE123
Res Wirewound 4.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0104K700JE123
Res Wirewound 4.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0104K700JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0104K700JE123-ND
Through Hole Resistors CW0104K700JE123-ND
4.7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4.7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 4.7K 5% E12 E3 Vishay - 70P4870 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 4.7K 5% E12 E3 Vishay
70P4870
Cw-10-3 4.7K 5% E12 E3 Vishay 70P4870
CW-10-3 4.7K 5% e12 E3

CW-10-3 4.7K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0104K700JE123 CW0104K700JE123-ND 70P4870
Product Name Res Wirewound 4.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 4.7K 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details