Vishay Intertechnology, Inc. Res Wirewound 4.6K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0104K600KE73

Description
Res Wirewound 4.6K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 4.6K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.6K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0104K600KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.6K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0104K600KE73
Res Wirewound 4.6K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0104K600KE73
Res Wirewound 4.6K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.6K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0104K600KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0104K600KE73
Wirewound Resistors 3110-CW0104K600KE73
CW-10 4.6K 10% E73 e3

CW-10 4.6K 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0104K600KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0104K600KE73-ND
Through Hole Resistors CW0104K600KE73-ND
4.6 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4.6 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 4.6K 10% E73 E3 Vishay - 70P4867 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 4.6K 10% E73 E3 Vishay
70P4867
Cw-10 4.6K 10% E73 E3 Vishay 70P4867
CW-10 4.6K 10% E73 e3

CW-10 4.6K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0104K600KE73 3110-CW0104K600KE73 CW0104K600KE73-ND 70P4867
Product Name Res Wirewound 4.6K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Through Hole Resistors Cw-10 4.6K 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details