Vishay Intertechnology, Inc. Res Wirewound 4.6K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0104K600KE123

Description
Res Wirewound 4.6K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 4.6K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.6K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0104K600KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.6K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0104K600KE123
Res Wirewound 4.6K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0104K600KE123
Res Wirewound 4.6K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.6K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0104K600KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0104K600KE123-ND
Through Hole Resistors CW0104K600KE123-ND
4.6 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4.6 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 4.6K 10% E12 E3 Vishay - 70P4866 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 4.6K 10% E12 E3 Vishay
70P4866
Cw-10-3 4.6K 10% E12 E3 Vishay 70P4866
CW-10-3 4.6K 10% e12 E3

CW-10-3 4.6K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0104K600KE123 CW0104K600KE123-ND 70P4866
Product Name Res Wirewound 4.6K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 4.6K 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers
Through Hole Resistors - 2123564 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C515J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details