4.6 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 4.6Kohm 5% SILICONE WW
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW0104K600JE733-ND | CW0104K600JE733 |
| Product Name | Through Hole Resistors | RES 4.6K OHM 5% SILICONE WW |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 5 +/- % | 5 +/- % |