Vishay Intertechnology, Inc. Through Hole Resistors CW0104K600JE123

Description
4.6 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.6 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0104K600JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0104K600JE123-ND
Through Hole Resistors CW0104K600JE123-ND
4.6 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4.6 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 4.6K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0104K600JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.6K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0104K600JE123
Res Wirewound 4.6K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0104K600JE123
Res Wirewound 4.6K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.6K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 4.6K 5% E12 E3 Vishay - 70P4862 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 4.6K 5% E12 E3 Vishay
70P4862
Cw-10-3 4.6K 5% E12 E3 Vishay 70P4862
CW-10-3 4.6K 5% e12 E3

CW-10-3 4.6K 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0104K600JE123-ND CW0104K600JE123 70P4862
Product Name Through Hole Resistors Res Wirewound 4.6K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10-3 4.6K 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details