Vishay Intertechnology, Inc. Through Hole Resistors CW0104K500KE733

Description
4.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0104K500KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0104K500KE733-ND
Through Hole Resistors CW0104K500KE733-ND
4.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.5K OHM 13W 10% WW AXIAL - CW0104K500KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.5K OHM 13W 10% WW AXIAL
CW0104K500KE733
RES 4.5K OHM 13W 10% WW AXIAL CW0104K500KE733
RES 4.5Kohm 13W 10% WW AXIAL

RES 4.5Kohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 4.5K 10% E73 E3 Vishay - 70P4860 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 4.5K 10% E73 E3 Vishay
70P4860
Cw-10-3 4.5K 10% E73 E3 Vishay 70P4860
CW-10-3 4.5K 10% E73 e3

CW-10-3 4.5K 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0104K500KE733-ND CW0104K500KE733 70P4860
Product Name Through Hole Resistors RES 4.5K OHM 13W 10% WW AXIAL Cw-10-3 4.5K 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers