Vishay Intertechnology, Inc. RES 4.5K OHM 5% SILICONE WW CW0104K500JE123

Description
RES 4.5Kohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES 4.5Kohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.5K OHM 5% SILICONE WW - CW0104K500JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.5K OHM 5% SILICONE WW
CW0104K500JE123
RES 4.5K OHM 5% SILICONE WW CW0104K500JE123
RES 4.5Kohm 5% SILICONE WW

RES 4.5Kohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW0104K500JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0104K500JE123-ND
Through Hole Resistors CW0104K500JE123-ND
4.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0104K500JE123 CW0104K500JE123-ND
Product Name RES 4.5K OHM 5% SILICONE WW Through Hole Resistors
Resistance Range 4500 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - C3A3R9JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details