Vishay Intertechnology, Inc. RES 4.3K OHM 13W 5% WW AXIAL CW0104K300JE733

Description
RES 4.3Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 4.3Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.3K OHM 13W 5% WW AXIAL - CW0104K300JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3K OHM 13W 5% WW AXIAL
CW0104K300JE733
RES 4.3K OHM 13W 5% WW AXIAL CW0104K300JE733
RES 4.3Kohm 13W 5% WW AXIAL

RES 4.3Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0104K300JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0104K300JE733-ND
Through Hole Resistors CW0104K300JE733-ND
4.3 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4.3 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 4.3K 5% E73 E3 Vishay - 70P4848 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 4.3K 5% E73 E3 Vishay
70P4848
Cw-10-3 4.3K 5% E73 E3 Vishay 70P4848
CW-10-3 4.3K 5% E73 e3

CW-10-3 4.3K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0104K300JE733 CW0104K300JE733-ND 70P4848
Product Name RES 4.3K OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 4.3K 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4300 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details