Vishay Intertechnology, Inc. Res Wirewound 4.3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0104K300JE73

Description
Res Wirewound 4.3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 4.3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0104K300JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0104K300JE73
Res Wirewound 4.3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0104K300JE73
Res Wirewound 4.3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0104K300JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0104K300JE73
Wirewound Resistors 3110-CW0104K300JE73
CW-10 4.3K 5% E73 e3

CW-10 4.3K 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0104K300JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0104K300JE73-ND
Through Hole Resistors CW0104K300JE73-ND
4.3 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4.3 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0104K300JE73 3110-CW0104K300JE73 CW0104K300JE73-ND
Product Name Res Wirewound 4.3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers