Vishay Intertechnology, Inc. Res Wirewound 4.3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0104K300JE123

Description
Res Wirewound 4.3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 4.3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0104K300JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0104K300JE123
Res Wirewound 4.3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0104K300JE123
Res Wirewound 4.3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0104K300JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0104K300JE123-ND
Through Hole Resistors CW0104K300JE123-ND
4.3 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4.3 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 4.3K 5% E12 E3 Vishay - 70P4846 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 4.3K 5% E12 E3 Vishay
70P4846
Cw-10-3 4.3K 5% E12 E3 Vishay 70P4846
CW-10-3 4.3K 5% e12 E3

CW-10-3 4.3K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0104K300JE123 CW0104K300JE123-ND 70P4846
Product Name Res Wirewound 4.3K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 4.3K 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers