Vishay Intertechnology, Inc. Wirewound Resistors CW0104K200KE73

Description
CW-10 4.2K 10% E73 e3
Request a Quote Datasheet
Description
CW-10 4.2K 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0104K200KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0104K200KE73
Wirewound Resistors 3110-CW0104K200KE73
CW-10 4.2K 10% E73 e3

CW-10 4.2K 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0104K200KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0104K200KE73-ND
Through Hole Resistors CW0104K200KE73-ND
4.2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4.2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 4.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0104K200KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0104K200KE73
Res Wirewound 4.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0104K200KE73
Res Wirewound 4.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10 4.2K 10% E73 E3 Vishay - 70P4843 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 4.2K 10% E73 E3 Vishay
70P4843
Cw-10 4.2K 10% E73 E3 Vishay 70P4843
CW-10 4.2K 10% E73 e3

CW-10 4.2K 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0104K200KE73 CW0104K200KE73-ND CW0104K200KE73 70P4843
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 4.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10 4.2K 10% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 4200 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers