Vishay Intertechnology, Inc. Through Hole Resistors CW0104K200KE123

Description
4.2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0104K200KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0104K200KE123-ND
Through Hole Resistors CW0104K200KE123-ND
4.2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4.2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.2K OHM 13W 10% WW AXIAL - CW0104K200KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.2K OHM 13W 10% WW AXIAL
CW0104K200KE123
RES 4.2K OHM 13W 10% WW AXIAL CW0104K200KE123
RES 4.2Kohm 13W 10% WW AXIAL

RES 4.2Kohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 4.2K 10% E12 E3 Vishay - 70P4842 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 4.2K 10% E12 E3 Vishay
70P4842
Cw-10-3 4.2K 10% E12 E3 Vishay 70P4842
CW-10-3 4.2K 10% e12 E3

CW-10-3 4.2K 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0104K200KE123-ND CW0104K200KE123 70P4842
Product Name Through Hole Resistors RES 4.2K OHM 13W 10% WW AXIAL Cw-10-3 4.2K 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details