Vishay Intertechnology, Inc. RES 4.2K OHM 13W 5% WW AXIAL CW0104K200JE123

Description
RES 4.2Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 4.2Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.2K OHM 13W 5% WW AXIAL - CW0104K200JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.2K OHM 13W 5% WW AXIAL
CW0104K200JE123
RES 4.2K OHM 13W 5% WW AXIAL CW0104K200JE123
RES 4.2Kohm 13W 5% WW AXIAL

RES 4.2Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0104K200JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0104K200JE123-ND
Through Hole Resistors CW0104K200JE123-ND
4.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 4.2K 5% E12 E3 Vishay - 70P4838 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 4.2K 5% E12 E3 Vishay
70P4838
Cw-10-3 4.2K 5% E12 E3 Vishay 70P4838
CW-10-3 4.2K 5% e12 E3

CW-10-3 4.2K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0104K200JE123 CW0104K200JE123-ND 70P4838
Product Name RES 4.2K OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 4.2K 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers