Vishay Intertechnology, Inc. Through Hole Resistors CW0104K000KE733

Description
4 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0104K000KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0104K000KE733-ND
Through Hole Resistors CW0104K000KE733-ND
4 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 4K OHM 13W 10% WW AXIAL - CW0104K000KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4K OHM 13W 10% WW AXIAL
CW0104K000KE733
RES 4K OHM 13W 10% WW AXIAL CW0104K000KE733
RES 4Kohm 13W 10% WW AXIAL

RES 4Kohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 4K 10% E73 E3 Vishay - 70P4836 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 4K 10% E73 E3 Vishay
70P4836
Cw-10-3 4K 10% E73 E3 Vishay 70P4836
CW-10-3 4K 10% E73 e3

CW-10-3 4K 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0104K000KE733-ND CW0104K000KE733 70P4836
Product Name Through Hole Resistors RES 4K OHM 13W 10% WW AXIAL Cw-10-3 4K 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details