Vishay Intertechnology, Inc. Wirewound Resistors CW0104K000KE12

Description
CW-10 4K 10% E12 e3
Request a Quote Datasheet
Description
CW-10 4K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0104K000KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0104K000KE12
Wirewound Resistors 3110-CW0104K000KE12
CW-10 4K 10% E12 e3

CW-10 4K 10% E12 e3

Supplier's Site Datasheet
RES 4K OHM 13W 10% WW AXIAL - CW0104K000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4K OHM 13W 10% WW AXIAL
CW0104K000KE12
RES 4K OHM 13W 10% WW AXIAL CW0104K000KE12
RES 4Kohm 13W 10% WW AXIAL

RES 4Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0104K000KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0104K000KE12-ND
Through Hole Resistors CW0104K000KE12-ND
4 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 4K 10% E12 E3 Vishay - 70P4833 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 4K 10% E12 E3 Vishay
70P4833
Cw-10 4K 10% E12 E3 Vishay 70P4833
CW-10 4K 10% e12 E3

CW-10 4K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0104K000KE12 CW0104K000KE12 CW0104K000KE12-ND 70P4833
Product Name Wirewound Resistors RES 4K OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10 4K 10% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 4000 ohms 4000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details