Vishay Precision Group Wirewound Resistors CW0104K000JE73

Description
CW-10 4K 5% E73 e3
Request a Quote Datasheet
Description
CW-10 4K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0104K000JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0104K000JE73
Wirewound Resistors 3110-CW0104K000JE73
CW-10 4K 5% E73 e3

CW-10 4K 5% E73 e3

Supplier's Site Datasheet
RES 4K OHM 13W 5% WW AXIAL - CW0104K000JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4K OHM 13W 5% WW AXIAL
CW0104K000JE73
RES 4K OHM 13W 5% WW AXIAL CW0104K000JE73
RES 4Kohm 13W 5% WW AXIAL

RES 4Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - 541-CW0104K000JE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0104K000JE73CT-ND
Through Hole Resistors 541-CW0104K000JE73CT-ND
4 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-CW0104K000JE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0104K000JE73TR-ND
Through Hole Resistors 541-CW0104K000JE73TR-ND
4 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 4Kohm, 10W, 5%; Resistance Vishay - 65K3657 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4Kohm, 10W, 5%; Resistance Vishay
65K3657
Wirewound Resistor, 4Kohm, 10W, 5%; Resistance Vishay 65K3657
WIREWOUND RESISTOR, 4KOHM, 10W, 5%; Resistance:4kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:47.62mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 4KOHM, 10W, 5%; Resistance:4kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:47.62mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0104K000JE73 CW0104K000JE73 541-CW0104K000JE73CT-ND 65K3657
Product Name Wirewound Resistors RES 4K OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistor, 4Kohm, 10W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 4000 ohms 4000 ohms 4000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers