Vishay Precision Group Wirewound Resistors CW0104K000JE12

Description
CW-10 4K 5% E12 e3
Request a Quote Datasheet
Description
CW-10 4K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0104K000JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0104K000JE12
Wirewound Resistors 3110-CW0104K000JE12
CW-10 4K 5% E12 e3

CW-10 4K 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0104K000JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0104K000JE12-ND
Through Hole Resistors CW0104K000JE12-ND
4 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

4 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 4K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0104K000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0104K000JE12
Res Wirewound 4K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0104K000JE12
Res Wirewound 4K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10 4K 5% E12 E3 Vishay - 70P4830 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 4K 5% E12 E3 Vishay
70P4830
Cw-10 4K 5% E12 E3 Vishay 70P4830
CW-10 4K 5% e12 E3

CW-10 4K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0104K000JE12 CW0104K000JE12-ND CW0104K000JE12 70P4830
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 4K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10 4K 5% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 4000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 2123598 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details