Vishay Intertechnology, Inc. RES 499 OHM 13W 10% WW AXIAL CW010499R0KE733

Description
RES 499ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 499ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 13W 10% WW AXIAL - CW010499R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 13W 10% WW AXIAL
CW010499R0KE733
RES 499 OHM 13W 10% WW AXIAL CW010499R0KE733
RES 499ohm 13W 10% WW AXIAL

RES 499ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010499R0KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010499R0KE733-ND
Through Hole Resistors CW010499R0KE733-ND
499 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

499 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 499 10% E73 E3 Vishay - 70P5064 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 499 10% E73 E3 Vishay
70P5064
Cw-10-3 499 10% E73 E3 Vishay 70P5064
CW-10-3 499 10% E73 e3

CW-10-3 499 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010499R0KE733 CW010499R0KE733-ND 70P5064
Product Name RES 499 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 499 10% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details