Vishay Intertechnology, Inc. Through Hole Resistors CW01047R00KE73

Description
47 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
47 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01047R00KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01047R00KE73-ND
Through Hole Resistors CW01047R00KE73-ND
47 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

47 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 47 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01047R00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01047R00KE73
Res Wirewound 47 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01047R00KE73
Res Wirewound 47 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 47 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW01047R00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01047R00KE73
Wirewound Resistors 3110-CW01047R00KE73
CW-10 47 10% E73 e3

CW-10 47 10% E73 e3

Supplier's Site Datasheet
Cw-10 47 10% E73 E3 Vishay - 70P5048 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 47 10% E73 E3 Vishay
70P5048
Cw-10 47 10% E73 E3 Vishay 70P5048
CW-10 47 10% E73 e3

CW-10 47 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW01047R00KE73-ND CW01047R00KE73 3110-CW01047R00KE73 70P5048
Product Name Through Hole Resistors Res Wirewound 47 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-10 47 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details