Vishay Intertechnology, Inc. RES 47 OHM 13W 5% WW AXIAL CW01047R00JS67

Description
RES 47ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 47ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 13W 5% WW AXIAL - CW01047R00JS67 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 13W 5% WW AXIAL
CW01047R00JS67
RES 47 OHM 13W 5% WW AXIAL CW01047R00JS67
RES 47ohm 13W 5% WW AXIAL

RES 47ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01047R00JS67-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01047R00JS67-ND
Through Hole Resistors CW01047R00JS67-ND
47 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

47 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01047R00JS67 CW01047R00JS67-ND
Product Name RES 47 OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-2176470-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details