Vishay Intertechnology, Inc. Wirewound Resistors CW01047R00JE73

Description
CW-10 47 5% E73 e3
Request a Quote Datasheet
Description
CW-10 47 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01047R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01047R00JE73
Wirewound Resistors 3110-CW01047R00JE73
CW-10 47 5% E73 e3

CW-10 47 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01047R00JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01047R00JE73-ND
Through Hole Resistors CW01047R00JE73-ND
47 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

47 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
CW01047R00JE73 - CW01047R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW01047R00JE73
CW01047R00JE73
CW01047R00JE73 CW01047R00JE73
CW01047R00JE73

CW01047R00JE73

Supplier's Site
Wirewound Resistor, 47 Ohm, 10W, 5%, Full Reel; Resistance Vishay - 65K3662 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 47 Ohm, 10W, 5%, Full Reel; Resistance Vishay
65K3662
Wirewound Resistor, 47 Ohm, 10W, 5%, Full Reel; Resistance Vishay 65K3662
WIREWOUND RESISTOR, 47 OHM, 10W, 5%, FULL REEL; Resistance:47ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 47 OHM, 10W, 5%, FULL REEL; Resistance:47ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01047R00JE73 CW01047R00JE73-ND CW01047R00JE73 65K3662
Product Name Wirewound Resistors Through Hole Resistors CW01047R00JE73 Wirewound Resistor, 47 Ohm, 10W, 5%, Full Reel; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 47 ohms 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details