Vishay Precision Group Through Hole Resistors CW01047R00JE12

Description
47 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
47 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01047R00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01047R00JE12-ND
Through Hole Resistors CW01047R00JE12-ND
47 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

47 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01047R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01047R00JE12
Wirewound Resistors 3110-CW01047R00JE12
CW-10 47 5% E12 e3

CW-10 47 5% E12 e3

Supplier's Site Datasheet
RES 47 OHM 13W 5% WW AXIAL - CW01047R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 13W 5% WW AXIAL
CW01047R00JE12
RES 47 OHM 13W 5% WW AXIAL CW01047R00JE12
RES 47ohm 13W 5% WW AXIAL

RES 47ohm 13W 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number CW01047R00JE12-ND 3110-CW01047R00JE12 CW01047R00JE12
Product Name Through Hole Resistors Wirewound Resistors RES 47 OHM 13W 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers