Vishay Intertechnology, Inc. RES 47K OHM 13W 10% WW AXIAL CW01047K00KE733

Description
RES 47Kohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 13W 10% WW AXIAL - CW01047K00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 13W 10% WW AXIAL
CW01047K00KE733
RES 47K OHM 13W 10% WW AXIAL CW01047K00KE733
RES 47Kohm 13W 10% WW AXIAL

RES 47Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01047K00KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01047K00KE733-ND
Through Hole Resistors CW01047K00KE733-ND
47 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

47 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01047K00KE733 CW01047K00KE733-ND
Product Name RES 47K OHM 13W 10% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47000 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details