RES 47Kohm 13W 5% WW AXIAL
47 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES,Metal Alloy,47KOhms,5+/-% Tol,-30,30ppm-TC
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW01047K00JS73 | 3110-CW01047K00JS73 | CW01047K00JS73-ND | 43C8771 |
| Product Name | RES 47K OHM 13W 5% WW AXIAL | Wirewound Resistors | Through Hole Resistors | Res,metal Alloy,47Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Resistance Range | 47000 ohms | 47000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 13 watts | 13 watts | ||
| Category / Application | Industrial | General Use |