Vishay Intertechnology, Inc. RES 47K OHM 13W 5% WW AXIAL CW01047K00JE733

Description
RES 47Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 13W 5% WW AXIAL - CW01047K00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 13W 5% WW AXIAL
CW01047K00JE733
RES 47K OHM 13W 5% WW AXIAL CW01047K00JE733
RES 47Kohm 13W 5% WW AXIAL

RES 47Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01047K00JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01047K00JE733-ND
Through Hole Resistors CW01047K00JE733-ND
47 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

47 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 47K 5% E73 E3 Vishay - 70P5038 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 47K 5% E73 E3 Vishay
70P5038
Cw-10-3 47K 5% E73 E3 Vishay 70P5038
CW-10-3 47K 5% E73 e3

CW-10-3 47K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01047K00JE733 CW01047K00JE733-ND 70P5038
Product Name RES 47K OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 47K 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers