Vishay Intertechnology, Inc. Through Hole Resistors CW010470R0KE73

Description
470 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
470 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010470R0KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010470R0KE73-ND
Through Hole Resistors CW010470R0KE73-ND
470 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

470 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 470 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010470R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010470R0KE73
Res Wirewound 470 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010470R0KE73
Res Wirewound 470 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 470 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW010470R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010470R0KE73
Wirewound Resistors 3110-CW010470R0KE73
CW-10 470 10% E73 e3

CW-10 470 10% E73 e3

Supplier's Site Datasheet
Cw-10 470 10% E73 E3 Vishay - 70P5055 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 470 10% E73 E3 Vishay
70P5055
Cw-10 470 10% E73 E3 Vishay 70P5055
CW-10 470 10% E73 e3

CW-10 470 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW010470R0KE73-ND CW010470R0KE73 3110-CW010470R0KE73 70P5055
Product Name Through Hole Resistors Res Wirewound 470 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-10 470 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers