Vishay Intertechnology, Inc. RES 46.2 OHM 13W 10% WW AXIAL CW01046R20KE73

Description
RES 46.2ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 46.2ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.2 OHM 13W 10% WW AXIAL - CW01046R20KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.2 OHM 13W 10% WW AXIAL
CW01046R20KE73
RES 46.2 OHM 13W 10% WW AXIAL CW01046R20KE73
RES 46.2ohm 13W 10% WW AXIAL

RES 46.2ohm 13W 10% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW01046R20KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01046R20KE73
Wirewound Resistors 3110-CW01046R20KE73
CW-10 46.2 10% E73 e3

CW-10 46.2 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01046R20KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01046R20KE73-ND
Through Hole Resistors CW01046R20KE73-ND
46.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

46.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 46.2 10% E73 E3 Vishay - 70P5033 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 46.2 10% E73 E3 Vishay
70P5033
Cw-10 46.2 10% E73 E3 Vishay 70P5033
CW-10 46.2 10% E73 e3

CW-10 46.2 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW01046R20KE73 3110-CW01046R20KE73 CW01046R20KE73-ND 70P5033
Product Name RES 46.2 OHM 13W 10% WW AXIAL Wirewound Resistors Through Hole Resistors Cw-10 46.2 10% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46.2 ohms 46.2 ohms 46.2 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details