Vishay Intertechnology, Inc. Res Wirewound 46.2 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01046R20KE123

Description
Res Wirewound 46.2 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 46.2 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 46.2 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01046R20KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 46.2 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01046R20KE123
Res Wirewound 46.2 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01046R20KE123
Res Wirewound 46.2 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 46.2 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01046R20KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01046R20KE123-ND
Through Hole Resistors CW01046R20KE123-ND
46.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

46.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 46.2 10% E12 E3 Vishay - 70P5032 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 46.2 10% E12 E3 Vishay
70P5032
Cw-10-3 46.2 10% E12 E3 Vishay 70P5032
CW-10-3 46.2 10% e12 E3

CW-10-3 46.2 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01046R20KE123 CW01046R20KE123-ND 70P5032
Product Name Res Wirewound 46.2 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 46.2 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details