Vishay Intertechnology, Inc. Through Hole Resistors CW01045R30KE733

Description
45.3 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
45.3 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01045R30KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01045R30KE733-ND
Through Hole Resistors CW01045R30KE733-ND
45.3 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

45.3 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 45.3 OHM 13W 10% WW AXIAL - CW01045R30KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 13W 10% WW AXIAL
CW01045R30KE733
RES 45.3 OHM 13W 10% WW AXIAL CW01045R30KE733
RES 45.3ohm 13W 10% WW AXIAL

RES 45.3ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 45.3 10% E73 E3 Vishay - 70P5018 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 45.3 10% E73 E3 Vishay
70P5018
Cw-10-3 45.3 10% E73 E3 Vishay 70P5018
CW-10-3 45.3 10% E73 e3

CW-10-3 45.3 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01045R30KE733-ND CW01045R30KE733 70P5018
Product Name Through Hole Resistors RES 45.3 OHM 13W 10% WW AXIAL Cw-10-3 45.3 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 45.3 ohms 45.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers