Vishay Intertechnology, Inc. Res Wirewound 45.3 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01045R30JE733

Description
Res Wirewound 45.3 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 45.3 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 45.3 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01045R30JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 45.3 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01045R30JE733
Res Wirewound 45.3 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01045R30JE733
Res Wirewound 45.3 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 45.3 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01045R30JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01045R30JE733-ND
Through Hole Resistors CW01045R30JE733-ND
45.3 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

45.3 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 45.3 5% E73 E3 Vishay - 70P5014 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 45.3 5% E73 E3 Vishay
70P5014
Cw-10-3 45.3 5% E73 E3 Vishay 70P5014
CW-10-3 45.3 5% E73 e3

CW-10-3 45.3 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01045R30JE733 CW01045R30JE733-ND 70P5014
Product Name Res Wirewound 45.3 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 45.3 5% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers