RES 45.3ohm 13W 5% WW AXIAL
45.3 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 45.3 5% E12 e3
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | CW01045R30JE12 | CW01045R30JE12-ND | 3110-CW01045R30JE12 |
| Product Name | RES 45.3 OHM 13W 5% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 45.3 ohms | 45.3 ohms | 45.3 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 13 watts | 13 watts | |
| Configuration | Single Resistor |