Vishay Intertechnology, Inc. RES 45K OHM 13W 10% WW AXIAL CW01045K00KE733

Description
RES 45Kohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 45Kohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45K OHM 13W 10% WW AXIAL - CW01045K00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45K OHM 13W 10% WW AXIAL
CW01045K00KE733
RES 45K OHM 13W 10% WW AXIAL CW01045K00KE733
RES 45Kohm 13W 10% WW AXIAL

RES 45Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01045K00KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01045K00KE733-ND
Through Hole Resistors CW01045K00KE733-ND
45 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

45 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 45K 10% E73 E3 Vishay - 70P5010 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 45K 10% E73 E3 Vishay
70P5010
Cw-10-3 45K 10% E73 E3 Vishay 70P5010
CW-10-3 45K 10% E73 e3

CW-10-3 45K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01045K00KE733 CW01045K00KE733-ND 70P5010
Product Name RES 45K OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 45K 10% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45000 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - C3A3R6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details