Vishay Intertechnology, Inc. Res Wirewound 45K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01045K00KE73

Description
Res Wirewound 45K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 45K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 45K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01045K00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 45K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01045K00KE73
Res Wirewound 45K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01045K00KE73
Res Wirewound 45K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 45K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW01045K00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01045K00KE73
Wirewound Resistors 3110-CW01045K00KE73
CW-10 45K 10% E73 e3

CW-10 45K 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01045K00KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01045K00KE73-ND
Through Hole Resistors CW01045K00KE73-ND
45 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

45 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number CW01045K00KE73 3110-CW01045K00KE73 CW01045K00KE73-ND
Product Name Res Wirewound 45K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129389-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details