Vishay Intertechnology, Inc. RES 45K OHM 13W 10% WW AXIAL CW01045K00KE123

Description
RES 45Kohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 45Kohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45K OHM 13W 10% WW AXIAL - CW01045K00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45K OHM 13W 10% WW AXIAL
CW01045K00KE123
RES 45K OHM 13W 10% WW AXIAL CW01045K00KE123
RES 45Kohm 13W 10% WW AXIAL

RES 45Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01045K00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01045K00KE123-ND
Through Hole Resistors CW01045K00KE123-ND
45 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

45 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 45K 10% E12 E3 Vishay - 70P5008 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 45K 10% E12 E3 Vishay
70P5008
Cw-10-3 45K 10% E12 E3 Vishay 70P5008
CW-10-3 45K 10% e12 E3

CW-10-3 45K 10% e12 E3

Supplier's Site
Through Hole Resistors - CW01045K00KE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01045K00KE123
Through Hole Resistors CW01045K00KE123
RES 45K OHM 13W 10% AXIAL

RES 45K OHM 13W 10% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW01045K00KE123 CW01045K00KE123-ND 70P5008 CW01045K00KE123
Product Name RES 45K OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 45K 10% E12 E3 Vishay Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 45000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details