Vishay Intertechnology, Inc. Wirewound Resistors CW01045K00KE12

Description
CW-10 45K 10% E12 e3
Request a Quote Datasheet
Description
CW-10 45K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01045K00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01045K00KE12
Wirewound Resistors 3110-CW01045K00KE12
CW-10 45K 10% E12 e3

CW-10 45K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 45K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01045K00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 45K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01045K00KE12
Res Wirewound 45K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01045K00KE12
Res Wirewound 45K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 45K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01045K00KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01045K00KE12-ND
Through Hole Resistors CW01045K00KE12-ND
45 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

45 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW01045K00KE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01045K00KE12
Through Hole Resistors CW01045K00KE12
RES 45K OHM 13W 10% AXIAL

RES 45K OHM 13W 10% AXIAL

Supplier's Site Datasheet
Cw-10 45K 10% E12 E3 Vishay - 70P5007 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 45K 10% E12 E3 Vishay
70P5007
Cw-10 45K 10% E12 E3 Vishay 70P5007
CW-10 45K 10% e12 E3

CW-10 45K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW01045K00KE12 CW01045K00KE12 CW01045K00KE12-ND CW01045K00KE12 70P5007
Product Name Wirewound Resistors Res Wirewound 45K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors Cw-10 45K 10% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 45000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details