45 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Res Wirewound 45K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW, 1.781 x 0.375", 45 kOhm, 5%
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW01045K00JS73-ND | 3110-CW01045K00JS73 | CW01045K00JS73 | 43C8769 |
| Product Name | Through Hole Resistors | Wirewound Resistors | Res Wirewound 45K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R | Cw, 1.781 X 0.375, 45 Kohm, 5% Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |