Vishay Intertechnology, Inc. Through Hole Resistors CW01045K00JE73

Description
45 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
45 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01045K00JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01045K00JE73-ND
Through Hole Resistors CW01045K00JE73-ND
45 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

45 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 45K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01045K00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 45K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01045K00JE73
Res Wirewound 45K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01045K00JE73
Res Wirewound 45K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 45K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW01045K00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01045K00JE73
Wirewound Resistors 3110-CW01045K00JE73
CW-10 45K 5% E73 e3

CW-10 45K 5% E73 e3

Supplier's Site Datasheet
Cw-10 45K 5% E73 E3 Vishay - 70P5005 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 45K 5% E73 E3 Vishay
70P5005
Cw-10 45K 5% E73 E3 Vishay 70P5005
CW-10 45K 5% E73 e3

CW-10 45K 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW01045K00JE73-ND CW01045K00JE73 3110-CW01045K00JE73 70P5005
Product Name Through Hole Resistors Res Wirewound 45K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-10 45K 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers