45 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Res Wirewound 45K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
RES 45K OHM 13W 5% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CW01045K00JE123-ND | CW01045K00JE123 | CW01045K00JE123 | 70P5004 |
| Product Name | Through Hole Resistors | Res Wirewound 45K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors | Cw-10-3 45K 5% E12 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |