Vishay Intertechnology, Inc. Wirewound Resistors CW01045K00JB12

Description
CW-10 45K 5% B12
Request a Quote Datasheet
Description
CW-10 45K 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01045K00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01045K00JB12
Wirewound Resistors 3110-CW01045K00JB12
CW-10 45K 5% B12

CW-10 45K 5% B12

Supplier's Site Datasheet
Through Hole Resistors - CW01045K00JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01045K00JB12-ND
Through Hole Resistors CW01045K00JB12-ND
45 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

45 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 45K OHM 13W 5% WW AXIAL - CW01045K00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45K OHM 13W 5% WW AXIAL
CW01045K00JB12
RES 45K OHM 13W 5% WW AXIAL CW01045K00JB12
RES 45Kohm 13W 5% WW AXIAL

RES 45Kohm 13W 5% WW AXIAL

Supplier's Site
Cw, 1.781 X 0.375, 45 Kohm, 5% Vishay - 43C8768 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 1.781 X 0.375, 45 Kohm, 5% Vishay
43C8768
Cw, 1.781 X 0.375, 45 Kohm, 5% Vishay 43C8768
CW, 1.781 x 0.375", 45 kOhm, 5%

CW, 1.781 x 0.375", 45 kOhm, 5%

Supplier's Site
Through Hole Resistors - CW01045K00JB12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01045K00JB12
Through Hole Resistors CW01045K00JB12
RES 45K OHM 13W 5% AXIAL

RES 45K OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW01045K00JB12 CW01045K00JB12-ND CW01045K00JB12 43C8768 CW01045K00JB12
Product Name Wirewound Resistors Through Hole Resistors RES 45K OHM 13W 5% WW AXIAL Cw, 1.781 X 0.375, 45 Kohm, 5% Vishay Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 45000 ohms 45000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers