Vishay Intertechnology, Inc. Through Hole Resistors CW010450R0KE73

Description
450 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
450 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010450R0KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010450R0KE73-ND
Through Hole Resistors CW010450R0KE73-ND
450 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

450 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010450R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010450R0KE73
Wirewound Resistors 3110-CW010450R0KE73
CW-10 450 10% E73 e3

CW-10 450 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 450 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010450R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 450 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010450R0KE73
Res Wirewound 450 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010450R0KE73
Res Wirewound 450 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 450 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10 450 10% E73 E3 Vishay - 70P5025 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 450 10% E73 E3 Vishay
70P5025
Cw-10 450 10% E73 E3 Vishay 70P5025
CW-10 450 10% E73 e3

CW-10 450 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW010450R0KE73-ND 3110-CW010450R0KE73 CW010450R0KE73 70P5025
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 450 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10 450 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 450 ohms 450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details