Vishay Intertechnology, Inc. RES 450 OHM 13W 5% WW AXIAL CW010450R0JE73

Description
RES 450ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 450ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 450 OHM 13W 5% WW AXIAL - CW010450R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 450 OHM 13W 5% WW AXIAL
CW010450R0JE73
RES 450 OHM 13W 5% WW AXIAL CW010450R0JE73
RES 450ohm 13W 5% WW AXIAL

RES 450ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010450R0JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010450R0JE73-ND
Through Hole Resistors CW010450R0JE73-ND
450 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

450 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010450R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010450R0JE73
Wirewound Resistors 3110-CW010450R0JE73
CW-10 450 5% E73 e3

CW-10 450 5% E73 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number CW010450R0JE73 CW010450R0JE73-ND 3110-CW010450R0JE73
Product Name RES 450 OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 450 ohms 450 ohms 450 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2-1879233-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6200 ohms
Tolerance 5 +/- %
View Details
3 suppliers