Vishay Intertechnology, Inc. RES 450 OHM 13W 5% WW AXIAL CW010450R0JE123

Description
RES 450ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 450ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 450 OHM 13W 5% WW AXIAL - CW010450R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 450 OHM 13W 5% WW AXIAL
CW010450R0JE123
RES 450 OHM 13W 5% WW AXIAL CW010450R0JE123
RES 450ohm 13W 5% WW AXIAL

RES 450ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010450R0JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010450R0JE123-ND
Through Hole Resistors CW010450R0JE123-ND
450 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

450 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 450 5% E12 E3 Vishay - 70P5020 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 450 5% E12 E3 Vishay
70P5020
Cw-10-3 450 5% E12 E3 Vishay 70P5020
CW-10-3 450 5% e12 E3

CW-10-3 450 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010450R0JE123 CW010450R0JE123-ND 70P5020
Product Name RES 450 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 450 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 450 ohms 450 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details